web counter

Linear Technology/Analog Devices DC1899A-ABOARD EVAL FOR LTC4228-1

Linear Technology/Analog Devices DC1899A-A Reference Design 3
Linear Technology/Analog Devices DC1899A-A Reference Design 1
Linear Technology/Analog Devices DC1899A-A Reference Design 2
Linear Technology/Analog Devices DC1899A-A Reference Design 3
Linear Technology/Analog Devices DC1899A-A Reference Design 1
Linear Technology/Analog Devices DC1899A-A Reference Design 1
Linear Technology/Analog Devices DC1899A-A Reference Design 2
Linear Technology/Analog Devices DC1899A-A Reference Design 3

Applications:

Power Management >

Hot-Swap Controller

End Products:

Communications and TelecomServersATCA/MicroTCA SolutionWired NetworkingPower Supplies

ECAD Model:

Description

The Analog Devices DC1899A-A, LTC4228-1 Demo board is a dual ideal diode and hot-swap controller with latch off after fault protection. It is designed for use in communications and telecom applications. The board features two independent ideal diode and hot-swap controllers, each with its own adjustable current limit and adjustable voltage limit. It also features a fault latch-off circuit that will shut down the system after a fault is detected. The board also includes a communications interface for monitoring and controlling the system. The board is designed to provide reliable protection for sensitive telecom and communications systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4228
  • Function
    ORing Controller / Hot Swap Controller
  • Utilized IC / Part
    LTC4228-1
  • Supplied Contents
    Board(s)
  • Primary Attributes
    2-Channel (Dual)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining