web counter

Linear Technology/Analog Devices DC1900ADEMO BOARD LTM4644 QUAD REG

Linear Technology/Analog Devices DC1900A Reference Design 1
Linear Technology/Analog Devices DC1900A Reference Design 1
Linear Technology/Analog Devices DC1900A Reference Design 1
Linear Technology/Analog Devices DC1900A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Military and AerospaceFPGA Solutions

ECAD Model:

Description

The Analog Devices DC1900A-A, DC1900A Demo Board featuring the LTM4644 Quad 4A Output, 14VIN Step-Down module Regulator is a high-performance, military and aerospace grade power supply solution. It is designed to provide reliable, efficient power conversion for a wide range of applications. The board features four 4A outputs, adjustable output voltage, and a wide input voltage range of 4.5V to 14V. It also includes a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board is also designed to meet the stringent requirements of military and aerospace applications, making it an ideal choice for high-reliability applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.2V 1.5V 2.5V 3.3V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTM4644
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    4, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining