Linear Technology/Analog Devices DC1908A-EDEMO BOARD SAR ADC 18BIT 500KSPS
Description
The Analog Devices DC1908A-E Demo Board featuring the LTC2327-18 is a powerful and versatile instrumentation and measurement tool. This 18-bit, 500ksps, true bipolar low power, single supply ADC is designed to provide accurate and reliable measurements in a wide range of applications. It features a low power consumption of only 1.2 mW, making it ideal for battery-powered applications. The board also includes a wide range of features such as a built-in reference voltage, a programmable gain amplifier, and a wide range of input ranges. This board is perfect for applications such as data acquisition, signal conditioning, and instrumentation.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2327
- Number of Bits18
- Utilized IC / PartLTC2327-18
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Sampling Rate (Per Second)500k
- Number of A/D Converters1
- Input Range±10.24V
- Power (Typ) @ Conditions57mW @ 500kSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 1000 | BUY | |
| ON Semiconductor | ON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8 | 947 | RFQ | |
| Analog Devices, Inc. | 2126 | BUY |


Product
Brand
Articles
Tools