web counter

Linear Technology/Analog Devices DC1908A-GDEMO BOARD SAR ADC 16BIT 1MSPS

Linear Technology/Analog Devices DC1908A-G Reference Design 4
Linear Technology/Analog Devices DC1908A-G Reference Design 1
Linear Technology/Analog Devices DC1908A-G Reference Design 2
Linear Technology/Analog Devices DC1908A-G Reference Design 3
Linear Technology/Analog Devices DC1908A-G Reference Design 4
Linear Technology/Analog Devices DC1908A-G Reference Design 1
Linear Technology/Analog Devices DC1908A-G Reference Design 1
Linear Technology/Analog Devices DC1908A-G Reference Design 2
Linear Technology/Analog Devices DC1908A-G Reference Design 3
Linear Technology/Analog Devices DC1908A-G Reference Design 4

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemPortableIndustrial Process Measurement and ControlMeasurement InstrumentsATE IC TesterIndustrial Programmable Logic Controllers (PLCs)

ECAD Model:

Description

The Analog Devices DC1908A-G Demo Board featuring the LTC2328-16 is a 16-bit, 1Msps, true bipolar low power, single supply ADC for instrumentation and measurement. It is designed to provide a low power, high performance solution for a wide range of applications. The board features a wide input range of ±2.5V, a low power consumption of only 1.2mW, and a high SNR of up to 90dB. It also features a wide range of digital and analog features, including a programmable gain amplifier, a low-noise reference, and a wide range of digital filters. The board is also compatible with a variety of software development tools, making it easy to integrate into existing systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2328
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2328-16
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    ±10.24V
  • Power (Typ) @ Conditions
    72.5mW @ 1MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.2126BUY
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ