Linear Technology/Analog Devices DC1908A-HDEMO BOARD SAR ADC 16BIT 500KSPS
Description
The Analog Devices DC1908A-H Demo Board featuring the LTC2327-16 is a 16-bit, 500Ksps, true bipolar low power, single supply ADC for instrumentation and measurement. It is designed to provide a low power, high performance solution for a wide range of applications. The board features a wide input range of ±2.5V, a low power consumption of only 1.2mW, and a high SNR of up to 90dB. The board also features a wide range of digital and analog features, including a programmable gain amplifier, a low-noise reference, and a wide range of digital filters. The board is also compatible with a variety of software development tools, making it easy to integrate into existing systems.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2327
- Number of Bits16
- Utilized IC / PartLTC2327-16
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Sampling Rate (Per Second)500k
- Number of A/D Converters1
- Input Range±10.24V
- Power (Typ) @ Conditions57mW @ 500kSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 2126 | BUY | ||
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 1000 | BUY | |
| ON Semiconductor | ON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8 | 947 | RFQ |


Product
Brand
Articles
Tools