web counter

Linear Technology/Analog Devices DC194A-BBOARD EVAL FOR LT1317BCMS8

Linear Technology/Analog Devices DC194A-B Reference Design 2
Linear Technology/Analog Devices DC194A-B Reference Design 1
Linear Technology/Analog Devices DC194A-B Reference Design 2
Linear Technology/Analog Devices DC194A-B Reference Design 1
Linear Technology/Analog Devices DC194A-B Reference Design 1
Linear Technology/Analog Devices DC194A-B Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsCordless PhonePortable Medical InstrumentationGlucose MonitorPagerGPSCellular Phone

ECAD Model:

Description

The Analog Devices DC194A-B, LT1317BCMS8 Demo Board is a micro-power, 600kHz PWM DC/DC converter designed for consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a wide output voltage range of 0.8V to 5V. It is capable of delivering up to 1A of output current, and has a high efficiency of up to 95%. The board also features a low quiescent current of only 1.5mA, and a low shutdown current of 0.1uA. It is designed to be used with a wide variety of consumer electronics, such as mobile phones, tablets, and other portable devices.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    1998
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT1317
  • Voltage - Output
    3.3V or 5V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    LT1317B
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Murata ElectronicsRF TXRX MOD BLUETOOTH CHIP ANT51RFQ