web counter

Linear Technology/Analog Devices DC1996A-ABOARD EVAL LTC2323-16

Linear Technology/Analog Devices DC1996A-A Reference Design 6
Linear Technology/Analog Devices DC1996A-A Reference Design 1
Linear Technology/Analog Devices DC1996A-A Reference Design 2
Linear Technology/Analog Devices DC1996A-A Reference Design 3
Linear Technology/Analog Devices DC1996A-A Reference Design 4
Linear Technology/Analog Devices DC1996A-A Reference Design 5
Linear Technology/Analog Devices DC1996A-A Reference Design 6
Linear Technology/Analog Devices DC1996A-A Reference Design 1
Linear Technology/Analog Devices DC1996A-A Reference Design 1
Linear Technology/Analog Devices DC1996A-A Reference Design 2
Linear Technology/Analog Devices DC1996A-A Reference Design 3
Linear Technology/Analog Devices DC1996A-A Reference Design 4
Linear Technology/Analog Devices DC1996A-A Reference Design 5
Linear Technology/Analog Devices DC1996A-A Reference Design 6

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveData Acquisition SystemMotor Control and Driver SystemImaging DeviceOptical NetworkingAutomotive

ECAD Model:

Description

The Analog Devices DC1996A-A Demo Board is a versatile tool for evaluating the performance of the LTC2323 Dual 16-Bit 5 Msps Serial High Speed SAR ADC. This board is designed for automotive and transportation applications, and features a wide range of features to help engineers evaluate the performance of the ADC. The board includes a power supply, a reference voltage, a clock generator, and a variety of test points for measuring the ADC's performance. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is designed to be used in a variety of automotive and transportation applications, and is a great tool for evaluating the performance of the LTC2323 Dual 16-Bit 5 Msps Serial High Speed SAR ADC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2323
  • Interface
    LVDS, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2323-16
  • Supplied Contents
    Board(s)
  • Data Interface
    CMOS, LVDS, Serial
  • Sampling Rate
    5 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    5M
  • Number of A/D Converters
    2
  • Input Range
    0 ~ Vdd
  • Power (Typ) @ Conditions
    95mW @ 5MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.1250RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Linear Technology/Analog DevicesIC OPAMP VFB 2 CIRCUIT 8MSOP70BUY
Analog Devices, Inc.2126BUY