web counter

Linear Technology/Analog Devices DC1996A-EBOARD EVAL FOR LTC2323-12

Linear Technology/Analog Devices DC1996A-E Reference Design 2
Linear Technology/Analog Devices DC1996A-E Reference Design 1
Linear Technology/Analog Devices DC1996A-E Reference Design 2
Linear Technology/Analog Devices DC1996A-E Reference Design 1
Linear Technology/Analog Devices DC1996A-E Reference Design 1
Linear Technology/Analog Devices DC1996A-E Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveData Acquisition SystemMotor Control and Driver SystemImaging DeviceOptical NetworkingAutomotive

ECAD Model:

Description

The Analog Devices DC1996A-E Demo Board is a powerful tool for automotive and transportation applications. It features the LTC2323 Dual 12-Bit, 5Msps Serial, High Speed SAR ADC, which provides high-speed, low-power, and low-noise performance. The board is designed to demonstrate the features and performance of the LTC2323 ADC, and includes a variety of features such as a power supply, a reference voltage, and a test point for easy connection to a PC. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is ideal for automotive and transportation applications, and is a great tool for engineers and designers looking to evaluate the performance of the LTC2323 ADC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2323
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2323-12
  • Supplied Contents
    Board(s)
  • Data Interface
    CMOS, LVDS, Serial
  • Sampling Rate (Per Second)
    5M
  • Number of A/D Converters
    2
  • Input Range
    0 ~ Vdd
  • Power (Typ) @ Conditions
    105mW @ 5MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.2126BUY
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Linear Technology/Analog DevicesIC OPAMP VFB 2 CIRCUIT 8MSOP70BUY
Analog Devices, Inc.1250RFQ