web counter

Linear Technology/Analog Devices DC2007A-BEVAL BOARD FOR LTM4630

Linear Technology/Analog Devices DC2007A-B Reference Design 6
Linear Technology/Analog Devices DC2007A-B Reference Design 1
Linear Technology/Analog Devices DC2007A-B Reference Design 2
Linear Technology/Analog Devices DC2007A-B Reference Design 3
Linear Technology/Analog Devices DC2007A-B Reference Design 4
Linear Technology/Analog Devices DC2007A-B Reference Design 5
Linear Technology/Analog Devices DC2007A-B Reference Design 6
Linear Technology/Analog Devices DC2007A-B Reference Design 1
Linear Technology/Analog Devices DC2007A-B Reference Design 1
Linear Technology/Analog Devices DC2007A-B Reference Design 2
Linear Technology/Analog Devices DC2007A-B Reference Design 3
Linear Technology/Analog Devices DC2007A-B Reference Design 4
Linear Technology/Analog Devices DC2007A-B Reference Design 5
Linear Technology/Analog Devices DC2007A-B Reference Design 6

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomTelecom InfrastructureATCA/MicroTCA SolutionStorage Area Network

ECAD Model:

Description

The Analog Devices DC2007A-B Demo Board is a powerful and versatile tool for evaluating the performance of the LTM4630EV High Efficiency PolyPhase 105A Step-Down Power Module Regulator. This board is designed to provide a complete solution for power supply applications in communications and telecom systems. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.6V to 5V, and a maximum output current of 105A. The board also includes a variety of protection features such as over-voltage, over-current, and short-circuit protection. Additionally, the board includes a graphical user interface (GUI) for easy configuration and monitoring of the power supply. The DC2007A-B Demo Board is an ideal solution for evaluating the performance of the LTM4630EV High Efficiency PolyPhase 105A Step-Down Power Module Regulator.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    LTM4630
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining