web counter

Linear Technology/Analog Devices DC2014ABOARD EVAL FOR LT8302ES8E

Linear Technology/Analog Devices DC2014A Reference Design 4
Linear Technology/Analog Devices DC2014A Reference Design 1
Linear Technology/Analog Devices DC2014A Reference Design 2
Linear Technology/Analog Devices DC2014A Reference Design 3
Linear Technology/Analog Devices DC2014A Reference Design 4
Linear Technology/Analog Devices DC2014A Reference Design 1
Linear Technology/Analog Devices DC2014A Reference Design 1
Linear Technology/Analog Devices DC2014A Reference Design 2
Linear Technology/Analog Devices DC2014A Reference Design 3
Linear Technology/Analog Devices DC2014A Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveMedical SystemAutomotivePower Supplies

ECAD Model:

Description

The Analog Devices DC2014A-A, DC2014A Demo Board featuring the LT8302ES8E Isolated 10V = VIN = 30V, VOUT = 5V @ 2.2A, Micro-power No-Opto-Isolated Flyback Converter is an ideal solution for automotive and transportation applications. This demo board is designed to demonstrate the performance of the LT8302ES8E, a high-efficiency, low-power, no-opto-isolated flyback converter. The board features a wide input voltage range of 10V to 30V, and a regulated output voltage of 5V at 2.2A. The board also features a wide operating temperature range of -40°C to +125°C, making it suitable for a variety of automotive and transportation applications. The board is also designed to be easy to use, with a simple user interface and a comprehensive set of documentation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    345kHz
  • Utilized IC / Part
    LT8302
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining