Linear Technology/Analog Devices DC2025A-BDEMO BOARD 16CH 12BIT DAC
The Analog Devices DC2025A-B Demo Board is designed to demonstrate the capabilities of the LTC2668-12, a 16-channel, 12-bit, ±10V VOUT SoftSpan DAC with 10ppm/degree Celsius Max Reference. This board is ideal for instrumentation and measurement applications, providing a convenient platform for evaluating the performance of the LTC2668-12. The board features a wide range of features, including a 10ppm/degree Celsius Max Reference, a 16-channel, 12-bit, ±10V VOUT SoftSpan DAC, and a wide range of connectors and jumpers for easy connection to external devices. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure and control the board. The DC2025A-B Demo Board is an ideal solution for instrumentation and measurement applications, providing a convenient platform for evaluating the performance of the LTC2668-12.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 months ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- SeriesSoftSpan™
- Published2014
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature70°C
- Min Operating Temperature0°C
- Base Part NumberLTC2668
- InterfaceSPI
- Number of Bits12
- Utilized IC / PartLTC2668-12
- Supplied ContentsBoard(s)
- Data InterfaceSPI
- Evaluation KitYes
- Settling Time4.5μs
- Number of DAC Channels16
- DAC TypeVoltage
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Linear Technology/Analog Devices | IC POE CNTRL 4 CHANNEL 38QFN | 76 | BUY | |
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ |


Product
Brand
Articles
Tools