web counter

Linear Technology/Analog Devices DC2085A-ABOARD EVAL FOR LTC2000-16

Linear Technology/Analog Devices DC2085A-A Reference Design 2
Linear Technology/Analog Devices DC2085A-A Reference Design 1
Linear Technology/Analog Devices DC2085A-A Reference Design 2
Linear Technology/Analog Devices DC2085A-A Reference Design 1
Linear Technology/Analog Devices DC2085A-A Reference Design 1
Linear Technology/Analog Devices DC2085A-A Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentPortable InstrumentationRadar SystemCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC2085A-A Demo Board featuring the LTC2000-16 is a 16-bit 2.5Gsps DAC with DDR LVDS Interface, Instrumentation and Measurement. It is designed to demonstrate the performance of the LTC2000-16 DAC and its DDR LVDS interface. The board includes a high-speed LVDS interface, a low-noise power supply, and a wide range of instrumentation and measurement features. The board also includes a variety of test points and connectors for easy access to the DAC's performance. The board is ideal for applications such as high-speed data acquisition, digital signal processing, and high-speed communications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2000
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2000-16
  • Supplied Contents
    Board(s)
  • Data Interface
    LVDS - Serial, SPI
  • Settling Time
    2.2ns
  • Sampling Rate (Per Second)
    2.5G
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining