web counter

Linear Technology/Analog Devices DC2085A-DDEMO BOARD FOR LTC2000A-16

Linear Technology/Analog Devices DC2085A-D Reference Design 2
Linear Technology/Analog Devices DC2085A-D Reference Design 1
Linear Technology/Analog Devices DC2085A-D Reference Design 2
Linear Technology/Analog Devices DC2085A-D Reference Design 1
Linear Technology/Analog Devices DC2085A-D Reference Design 1
Linear Technology/Analog Devices DC2085A-D Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentPortable InstrumentationRadar SystemCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC2085A-D Demo Board is a powerful instrumentation and measurement tool featuring the LTC2000A-16, a 16-bit, 2.7Gsps DAC with DDR LVDS Interface. This board is designed to demonstrate the performance of the LTC2000A-16 in a variety of applications, including high-speed data acquisition, signal generation, and digital-to-analog conversion. The board includes a variety of features, such as a high-speed LVDS interface, a wide range of input and output connectors, and a comprehensive software package for easy setup and operation. The DC2085A-D is an ideal solution for engineers and researchers looking to evaluate the performance of the LTC2000A-16 in their applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2000
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2000A-16
  • Supplied Contents
    Board(s)
  • Data Interface
    LVDS - Serial, SPI
  • Settling Time
    2.2ns
  • Sampling Rate (Per Second)
    2.7G
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24AA01T-I/OT - SERIAL EEPROM, 1KBIT, 400KHZ, SOT-23-53000RFQ
Analog Devices, Inc.3290RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ