web counter

Linear Technology/Analog Devices DC2085A-FDEMO BOARD FOR LTC2000A-11

Linear Technology/Analog Devices DC2085A-F Reference Design 2
Linear Technology/Analog Devices DC2085A-F Reference Design 1
Linear Technology/Analog Devices DC2085A-F Reference Design 2
Linear Technology/Analog Devices DC2085A-F Reference Design 1
Linear Technology/Analog Devices DC2085A-F Reference Design 1
Linear Technology/Analog Devices DC2085A-F Reference Design 2

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentPortable InstrumentationRadar SystemCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC2085A-F Demo Board featuring the LTC2000A-11 is an 11-bit, 2.7Gsps DAC with DDR LVDS Interface, Instrumentation and Measurement. It is designed to provide a comprehensive platform for evaluating the performance of the LTC2000A-11 DAC. The board includes a wide range of features, including a high-speed LVDS interface, a wide range of input and output connectors, and a variety of instrumentation and measurement tools. The board also includes a comprehensive set of software tools for configuring and controlling the DAC, as well as for monitoring and analyzing its performance. The DC2085A-F Demo Board is an ideal platform for evaluating the performance of the LTC2000A-11 DAC in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2000
  • Number of Bits
    11
  • Utilized IC / Part
    LTC2000A-11
  • Supplied Contents
    Board(s)
  • Data Interface
    LVDS - Serial, SPI
  • Settling Time
    2.2ns
  • Sampling Rate (Per Second)
    2.7G
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorInverter 1-Element CMOS 6-Pin MicroPak W T/R2000RFQ
Microchip TechnologyIC MCU 8BIT 14KB FLASH 20QFN1000RFQ