web counter

Linear Technology/Analog Devices DC2087AEVAL BOARD FOR LTM4676

Linear Technology/Analog Devices DC2087A Reference Design 2
Linear Technology/Analog Devices DC2087A Reference Design 1
Linear Technology/Analog Devices DC2087A Reference Design 2
Linear Technology/Analog Devices DC2087A Reference Design 1
Linear Technology/Analog Devices DC2087A Reference Design 1
Linear Technology/Analog Devices DC2087A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsTelecom InfrastructureData Storage Devices

ECAD Model:

Description

The Analog Devices DC2087A-A Demonstration Board is a powerful and versatile platform for evaluating the performance of the LTM4676EY 26A Step-Down Regulator with PMBus Power System Management. This board is designed to provide a comprehensive evaluation of the regulator's features and performance, including its ability to accurately monitor and control power supply voltages, current, and temperature. The board also includes a variety of peripherals, such as a USB-to-serial converter, a temperature sensor, and a voltage reference, to enable users to quickly and easily evaluate the regulator's performance. The board is also compatible with a variety of computers and other peripherals, making it an ideal platform for testing and development.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1V
  • Frequency - Switching
    350kHz
  • Utilized IC / Part
    LTM4676
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining