web counter

Linear Technology/Analog Devices DC2236A-BEVAL BOARD FOR LTC3890

Linear Technology/Analog Devices DC2236A-B Reference Design 2
Linear Technology/Analog Devices DC2236A-B Reference Design 1
Linear Technology/Analog Devices DC2236A-B Reference Design 2
Linear Technology/Analog Devices DC2236A-B Reference Design 1
Linear Technology/Analog Devices DC2236A-B Reference Design 1
Linear Technology/Analog Devices DC2236A-B Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBattery ChargerDistributed Control SystemAutomotive

ECAD Model:

Description

The Analog Devices DC2236A-B Demonstration Board is designed to evaluate the performance of the LTC3890, a 60-V low IQ multiphase synchronous step-down converter. This board is ideal for automotive and transportation applications, as it is capable of providing up to 10A of continuous output current with a wide input voltage range of 4.5V to 60V. The board features a wide range of protection features, including over-voltage, over-current, and thermal protection. It also includes a graphical user interface (GUI) for easy setup and monitoring of the converter. The DC2236A-B is a great tool for evaluating the performance of the LTC3890 in automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3890
  • Voltage - Output
    12V
  • Frequency - Switching
    150kHz
  • Utilized IC / Part
    LTC3890
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining