web counter

Linear Technology/Analog Devices DC2237ADEMO BOARD FOR LTM8064

Linear Technology/Analog Devices DC2237A Reference Design 4
Linear Technology/Analog Devices DC2237A Reference Design 1
Linear Technology/Analog Devices DC2237A Reference Design 2
Linear Technology/Analog Devices DC2237A Reference Design 3
Linear Technology/Analog Devices DC2237A Reference Design 4
Linear Technology/Analog Devices DC2237A Reference Design 1
Linear Technology/Analog Devices DC2237A Reference Design 1
Linear Technology/Analog Devices DC2237A Reference Design 2
Linear Technology/Analog Devices DC2237A Reference Design 3
Linear Technology/Analog Devices DC2237A Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerMotor DriverLED Driver

ECAD Model:

Description

The Analog Devices DC2237A-A Demo Board is a versatile power management solution that utilizes the LTM8064 CVCC Source/Sink Step-Down Module Regulator. This board is capable of providing a regulated output voltage of 5V at ±6A from an input voltage of 7.5V to 58V. It features a wide input voltage range, high efficiency, and low output ripple. The board also includes a power-good indicator, thermal shutdown, and over-current protection. This demo board is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    325kHz
  • Utilized IC / Part
    LTM8064
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining