web counter

Linear Technology/Analog Devices DC225A-LLTC1643ALCGN - PCI HOT SWAP CONT

Applications:

Power Management >

Hot-Swap Controller

End Products:

Computers and PeripheralsComputers and PeripheralsServers

ECAD Model:

Description

The Analog Devices DC225A-L Demo Board is a great tool for demonstrating the features of the LTC1643ALCGN PCI Hot-Swap Controller. This board is designed to provide an active low enable signal for computers and peripherals, allowing them to be hot-swapped without the need for a power cycle. The board also features a power-on reset circuit, a power-good indicator, and a power-fail indicator. This demo board is a great way to show the capabilities of the LTC1643ALCGN and is perfect for use in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC1643AL
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSilicon Oscillator 96MHz/ 48MHz/ 24MHz- CMOS Automotive 5-Pin TSOT-2350RFQ