web counter

Linear Technology/Analog Devices DC2266ADEMO BOARD FOR LTC2107/LTC6409

Linear Technology/Analog Devices DC2266A Reference Design 4
Linear Technology/Analog Devices DC2266A Reference Design 1
Linear Technology/Analog Devices DC2266A Reference Design 2
Linear Technology/Analog Devices DC2266A Reference Design 3
Linear Technology/Analog Devices DC2266A Reference Design 4
Linear Technology/Analog Devices DC2266A Reference Design 1
Linear Technology/Analog Devices DC2266A Reference Design 1
Linear Technology/Analog Devices DC2266A Reference Design 2
Linear Technology/Analog Devices DC2266A Reference Design 3
Linear Technology/Analog Devices DC2266A Reference Design 4

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementCell BasestationImaging DeviceMilitary RadiosSoftware Defined RadioATE IC Tester

ECAD Model:

Description

The Analog Devices DC2266A-A Demo Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the LTC2107 + LTC6409 16-Bit, 210Msps ADC and Driver Combo Board. This board features a DC-100MHz input and DDR LVDS outputs, allowing for high-speed data acquisition and signal processing. The board is ideal for applications such as medical imaging, communications, and instrumentation. It is also suitable for use in a wide range of industrial and consumer applications. The board is easy to use and provides a comprehensive set of features for testing and evaluating the performance of the LTC2107 + LTC6409 16-Bit, 210Msps ADC and Driver Combo Board.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2107, LTC6409
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate (Per Second)
    210M
  • Number of A/D Converters
    1
  • Input Range
    2.4Vpp
  • Power (Typ) @ Conditions
    1.348W @ 210MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ