web counter

Linear Technology/Analog Devices DC2303A-DDEMO BOARD FOR LTC2000A-16

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementAutomatic Test EquipmentWireless/Wired BroadbandDirect Digital SynthesisPortable InstrumentationRadar System

ECAD Model:

Description

The Analog Devices DC2303A-D Demo Board is a versatile instrumentation and measurement platform based on the LTC2000A-16, a 16-bit, 2.7-Gsps DAC with DDR LVDS Interface. This board is designed to demonstrate the performance of the LTC2000A-16 in a variety of applications, including high-speed data acquisition, signal generation, and digital-to-analog conversion. The board features a wide range of I/O connectors, including SMA, BNC, and LVDS, as well as a USB port for easy connection to a PC. The board also includes a variety of software tools, such as a GUI-based configuration utility, a waveform generator, and a data acquisition application. With its high-speed performance and versatile I/O capabilities, the DC2303A-D Demo Board is an ideal platform for testing and evaluating the performance of the LTC2000A-16.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2000
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2000A-16
  • Supplied Contents
    Board(s)
  • Data Interface
    LVDS - Serial, SPI
  • Settling Time
    2.2ns
  • Sampling Rate (Per Second)
    2.7G
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ
Analog Devices, Inc.0RFQ