web counter

Linear Technology/Analog Devices DC2324A-ADEMO BOARD FOR LT3753EFE

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecom Power SupplyIsolated Bias SupplyIndustrial Power Supply

ECAD Model:

Description

The Analog Devices DC2324A-A and DC2324A-C Demo Boards are designed to demonstrate the capabilities of the LT3753 Active Clamp Forward Converter with Synchronous Rectification, a power management IC. The boards feature a wide input voltage range of 4.5V to 24V, and can deliver up to 24A of continuous output current. The boards also feature a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The boards are designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. The boards are also designed to be easy to use, with a simple user interface and intuitive design.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    24V
  • Frequency - Switching
    240kHz
  • Utilized IC / Part
    LT3753
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Forward Converter
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining