web counter

Linear Technology/Analog Devices DC2324A-BDEMO BOARD FOR LT3753EFE

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecom Power SupplyIsolated Bias SupplyIndustrial Power Supply

ECAD Model:

Description

The Analog Devices DC2324A-B Demo Board is a versatile power management solution based on the LT3753 Active Clamp Forward Converter with Synchronous Rectification. This board is designed to demonstrate the features and performance of the LT3753 IC, and is ideal for applications such as LED lighting, telecom, and industrial power supplies. The board features a wide input voltage range of 4.5V to 24V, and can deliver up to 25W of output power. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the power supply.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    24V
  • Frequency - Switching
    240kHz
  • Utilized IC / Part
    LT3753
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Forward Converter
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining