Linear Technology/Analog Devices DC235ALTC1530CS8 - HIGH EFFICIENCY BOO
Description
The Analog Devices DC235A-A, LTC1530CS8 Demo Board is a high efficiency boost regulator designed to provide a regulated 5V output at up to 5A from a 3.3V input. It features a power management IC, the LTC1530CS8, which provides a high efficiency, low noise, and low ripple output. The board also includes a power switch, current sense resistor, and other components to provide a complete solution for powering a variety of applications. The board is designed to be easy to use and provides a great way to evaluate the performance of the LTC1530CS8.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Voltage-Input2.7V~17V
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Current - Output2A
- Voltage - Output5V
- Frequency - Switching1MHz
- Utilized IC / PartLTC3624
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 320 | RFQ |


Product
Brand
Articles
Tools