web counter

Linear Technology/Analog Devices DC2390A-ADEMO BOARD FOR LTC2500-32

Linear Technology/Analog Devices DC2390A-A Reference Design 2
Linear Technology/Analog Devices DC2390A-A Reference Design 1
Linear Technology/Analog Devices DC2390A-A Reference Design 2
Linear Technology/Analog Devices DC2390A-A Reference Design 1
Linear Technology/Analog Devices DC2390A-A Reference Design 1
Linear Technology/Analog Devices DC2390A-A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementEnergyAutomatic Test EquipmentPortable Instrumentation

ECAD Model:

Description

The Analog Devices DC2390A-A Demo Board is a multi-application, instrumentation and measurement platform based on the LTC2500-32 32-Bit Over-Sampling ADC. It is designed to provide a comprehensive platform for evaluating the performance of the LTC2500-32 ADC. The board features a wide range of analog and digital I/O, including a high-speed, low-noise analog input, a low-noise, low-distortion analog output, and a variety of digital I/O. The board also includes a variety of software tools to help users quickly evaluate the performance of the ADC. The board is ideal for applications such as audio, instrumentation, and measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2500
  • Number of Bits
    32
  • Utilized IC / Part
    LTC2500-32
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    24mW @ 1MSPS
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ECS Inc.OSC XO 200.000MHZ LVDS SMD7BUY
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ