web counter

Linear Technology/Analog Devices DC2395A-ADEMO BOARD FOR LTC2320-16

Linear Technology/Analog Devices DC2395A-A Reference Design 2
Linear Technology/Analog Devices DC2395A-A Reference Design 1
Linear Technology/Analog Devices DC2395A-A Reference Design 2
Linear Technology/Analog Devices DC2395A-A Reference Design 1
Linear Technology/Analog Devices DC2395A-A Reference Design 1
Linear Technology/Analog Devices DC2395A-A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMotor ControlOptical NetworkingCommunications System

ECAD Model:

Description

The Analog Devices DC2395A-A Demo Board is a powerful tool for evaluating the performance of the LTC2320-16 Octal, 16-Bit, 1.5Msps/ch Simultaneous Sampling SAR ADC. This demo board is designed to provide a comprehensive platform for testing and evaluating the performance of the ADC in communications and telecom applications. The board features a wide range of features, including a 16-bit, 1.5Msps/ch simultaneous sampling SAR ADC, a high-speed serial interface, a low-noise power supply, and a wide range of test and evaluation tools. The board also includes a comprehensive set of software tools for configuring and testing the ADC, as well as a comprehensive set of reference designs for communications and telecom applications. The DC2395A-A Demo Board is an ideal tool for evaluating the performance of the LTC2320-16 ADC in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2320
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2320-16
  • Supplied Contents
    Board(s)
  • Data Interface
    CMOS, LVDS, Serial, SPI
  • Sampling Rate (Per Second)
    1.5M
  • Number of A/D Converters
    4
  • Input Range
    8Vpp
  • Power (Typ) @ Conditions
    162mW @ 1.5MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Analog Devices, Inc.1RFQ
Analog Devices, Inc.80RFQ
Analog Devices, Inc.0RFQ