Linear Technology/Analog Devices DC2395A-BDEMO BOARD FOR LTC2324-16
The Analog Devices DC2395A-B Demo Board is a versatile platform for evaluating the performance of the LTC2324-16 Quad, 16-Bit, 2Msps/ch Simultaneous Sampling SAR ADC. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes four LTC2324-16 ADCs, each with 16-bit resolution and 2Msps/ch simultaneous sampling. The board also includes a high-speed FPGA for data processing, a USB interface for easy connection to a PC, and a variety of analog and digital I/O connectors. The board is also equipped with a variety of test and measurement tools, including a signal generator, oscilloscope, and spectrum analyzer. The DC2395A-B Demo Board is an ideal platform for evaluating the performance of the LTC2324-16 ADC in communications and telecom applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2324
- Number of Bits16
- Utilized IC / PartLTC2324-16
- Supplied ContentsBoard(s)
- Data InterfaceCMOS, LVDS, Serial, SPI
- Sampling Rate (Per Second)2M
- Number of A/D Converters4
- Input Range8Vpp
- Power (Typ) @ Conditions162mW @ 2MSPS
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 1000 | BUY | |
| ON Semiconductor | ON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8 | 947 | RFQ | |
| Analog Devices, Inc. | 1 | RFQ | ||
| Analog Devices, Inc. | 80 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools