web counter

Linear Technology/Analog Devices DC2395A-DDEMO BOARD FOR LTC2320-14

Linear Technology/Analog Devices DC2395A-D Reference Design 2
Linear Technology/Analog Devices DC2395A-D Reference Design 1
Linear Technology/Analog Devices DC2395A-D Reference Design 2
Linear Technology/Analog Devices DC2395A-D Reference Design 1
Linear Technology/Analog Devices DC2395A-D Reference Design 1
Linear Technology/Analog Devices DC2395A-D Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMotor ControlOptical NetworkingCommunications System

ECAD Model:

Description

The Analog Devices DC2395A-D Demo Board is a versatile platform for evaluating the performance of the LTC2320-14 Octal, 14-Bit, 1.5Msps/ch Simultaneous Sampling SAR ADC. This board is designed for use in communications and telecom applications, and features a wide range of features and capabilities. It includes a high-speed, low-noise, low-power ADC, a wide range of analog and digital I/O, and a variety of power supply options. The board also includes a USB interface for easy connection to a PC, and a variety of software tools for data acquisition and analysis. The board is ideal for testing and evaluating the performance of the LTC2320-14 in a variety of communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2320
  • Number of Bits
    12, 14, 16
  • Utilized IC / Part
    LTC2325, LTC2324, LTC2320
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Sampling Rate (Per Second)
    5M, 2M, 1.5M
  • Number of A/D Converters
    4 and 8
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.1RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Analog Devices, Inc.80RFQ
Analog Devices, Inc.0RFQ