web counter

Linear Technology/Analog Devices DC2395A-FDEMO BOARD FOR LTC2325-14

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMotor ControlOptical NetworkingCommunications System

ECAD Model:

Description

The Analog Devices DC2395A-F Demo Board is a powerful tool for evaluating the performance of the LTC2325-14 Quad, 14-Bit, 5Msps/ch Simultaneous Sampling SAR ADC. This board is designed to provide a comprehensive platform for testing and evaluating the ADC's performance in communications and telecom applications. The board features four channels of simultaneous sampling, allowing for the evaluation of multiple signals at once. It also includes a variety of input and output connectors, allowing for easy connection to external devices. Additionally, the board includes a variety of test and evaluation tools, such as a built-in oscilloscope, signal generator, and data logger. The DC2395A-F Demo Board is an ideal tool for evaluating the performance of the LTC2325-14 ADC in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2325
  • Number of Bits
    12, 14, 16
  • Utilized IC / Part
    LTC2325, LTC2324, LTC2320
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Sampling Rate (Per Second)
    5M, 2M, 1.5M
  • Number of A/D Converters
    4 and 8
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.1RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Analog Devices, Inc.80RFQ
Analog Devices, Inc.0RFQ