Linear Technology/Analog Devices DC2395A-GDEMO BOARD FOR LTC2320-12
Description
The Analog Devices DC2395A-G Demo Board is a versatile platform for evaluating the performance of the LTC2320-12 Octal, 12-Bit, 1.5Msps/ch Simultaneous Sampling SAR ADC. This board features eight channels of simultaneous sampling, allowing for high-speed data acquisition and analysis. The board also includes a variety of communications and telecom features, such as Ethernet, USB, and RS-232 interfaces, as well as a variety of signal conditioning and filtering components. The board is designed to be used with a variety of software packages, including LabVIEW, MATLAB, and Python, making it an ideal platform for prototyping and testing applications in the communications and telecom industries.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2320
- Number of Bits12, 14, 16
- Utilized IC / PartLTC2325, LTC2324, LTC2320
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Sampling Rate (Per Second)5M, 2M, 1.5M
- Number of A/D Converters4 and 8
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 1000 | BUY | |
| ON Semiconductor | ON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8 | 947 | RFQ | |
| Analog Devices, Inc. | 1 | RFQ | ||
| Analog Devices, Inc. | 80 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools