web counter

Linear Technology/Analog Devices DC2395A-HDEMO BOARD FOR LTC2324-12

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemMotor ControlOptical NetworkingCommunications System

ECAD Model:

Description

The Analog Devices DC2395A-H Demo Board is a powerful tool for evaluating the performance of the LTC2324-12 Quad, 12-Bit, 2Msps/ch Simultaneous Sampling SAR ADC. This demo board features four channels of simultaneous sampling, allowing for a wide range of applications in communications and telecom. The board also includes a variety of features such as a USB interface, a power supply, and a variety of connectors for easy connection to external devices. The board also includes a comprehensive software package for easy setup and configuration. With its high performance and versatile features, the DC2395A-H Demo Board is an ideal solution for evaluating the performance of the LTC2324-12 ADC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2324
  • Number of Bits
    12
  • Utilized IC / Part
    LTC2324-12
  • Supplied Contents
    Board(s)
  • Data Interface
    CMOS, LVDS, Serial, SPI
  • Sampling Rate (Per Second)
    2M
  • Number of A/D Converters
    4
  • Input Range
    8Vpp
  • Power (Typ) @ Conditions
    162mW @ 2MSPS
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.1RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Analog Devices, Inc.80RFQ
Analog Devices, Inc.0RFQ