Linear Technology/Analog Devices DC2395A-IDEMO BOARD FOR LTC2325-12
The Analog Devices DC2395A-I Demo Board is a powerful tool for evaluating the performance of the LTC2325-12 Quad, 12-Bit, 5Msps/ch Simultaneous Sampling SAR ADC. This board is designed to provide a comprehensive platform for testing and evaluating the ADC's performance in communications and telecom applications. The board features four channels of simultaneous sampling, allowing for the evaluation of multiple signals at once. It also includes a variety of features such as a low-noise power supply, a high-speed clock generator, and a wide range of input and output connectors. The board also includes a comprehensive software package for controlling the ADC and analyzing the results. The DC2395A-I Demo Board is an ideal tool for evaluating the performance of the LTC2325-12 ADC in communications and telecom applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBulk
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2325
- Number of Bits12, 14, 16
- Utilized IC / PartLTC2325, LTC2324, LTC2320
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Sampling Rate (Per Second)5M, 2M, 1.5M
- Number of A/D Converters4 and 8
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 1000 | BUY | |
| ON Semiconductor | ON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8 | 947 | RFQ | |
| Analog Devices, Inc. | 1 | RFQ | ||
| Analog Devices, Inc. | 80 | RFQ | ||
| Analog Devices, Inc. | 0 | RFQ |


Product
Brand
Articles
Tools