web counter

Linear Technology/Analog Devices DC2403AEVAL BOARD ADC DRIVER LT6200

Linear Technology/Analog Devices DC2403A Reference Design 2
Linear Technology/Analog Devices DC2403A Reference Design 1
Linear Technology/Analog Devices DC2403A Reference Design 2
Linear Technology/Analog Devices DC2403A Reference Design 1
Linear Technology/Analog Devices DC2403A Reference Design 1
Linear Technology/Analog Devices DC2403A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementBattery Powered Instrument

ECAD Model:

Description

The Analog Devices DC2403A-A, DC2403A, Demo Board is a versatile platform for evaluating the performance of the LT6200 Rail-to-Rail SAR ADC Driver Amplifier, Power Management IC. This board features a wide range of features, including a low-noise, low-power, rail-to-rail input and output amplifier, a high-speed, low-power SAR ADC, and a power management IC. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to provide a comprehensive evaluation of the LT6200's performance in a variety of applications, including automotive, industrial, and consumer electronics. The board is also designed to be easy to use and configure, making it an ideal platform for evaluating the performance of the LT6200.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Type
    Single-Ended, Rail-to-Rail
  • Slew Rate
    50V/μs
  • Amplifier Type
    General Purpose
  • Voltage - Supply, Single/Dual (±)
    2.5V~12.6V ±1.25V~6.3V
  • Utilized IC / Part
    LT6200
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • Current - Supply (Main IC)
    20mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ