web counter

Linear Technology/Analog Devices DC2449A-BLT8335A DEMO BOARD 4.5V TO 13V T

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPortable Consumer ElectronicsTelecom SystemAutomotive Power SupplyDiagnostic ImagingIndustrial Power Supply

ECAD Model:

Description

The Analog Devices DC2449A-B Demo Board is a versatile power management solution that utilizes the LT8335 micro-power inverter to provide a -12V output at 350mA from a 4.5 to 13V input voltage. It features a 2MHz switching frequency and is designed to demonstrate the capabilities of the LT8335 IC. The board is ideal for applications such as automotive, industrial, and consumer electronics that require a low-power, high-efficiency power management solution. The DC2449A-B Demo Board is a great choice for engineers looking to quickly and easily evaluate the performance of the LT8335 IC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    -12V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    LT8335
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Negative Inverter
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Inverting
0 Similar Products Remaining