web counter

Linear Technology/Analog Devices DC2479A-ADEMO BOARD FOR LTM4650EY

Linear Technology/Analog Devices DC2479A-A Reference Design 1
Linear Technology/Analog Devices DC2479A-A Reference Design 1
Linear Technology/Analog Devices DC2479A-A Reference Design 1
Linear Technology/Analog Devices DC2479A-A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialPoint-of-Load Applications

ECAD Model:

Description

The Analog Devices DC2479A-A Demo Board is a powerful industrial power supply based on the LTM4650EY Dual Phase Single 50A DC/DC Regulator. This board is designed to provide a reliable and efficient power supply for a wide range of industrial applications. It features a wide input voltage range of 4.5V to 28V, and can deliver up to 50A of continuous output current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with a graphical user interface for easy configuration and monitoring. The DC2479A-A Demo Board is an ideal solution for powering industrial applications that require a reliable and efficient power supply.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTM4650
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining