web counter

Linear Technology/Analog Devices DC2479A-BDEMO BOARD FOR LTM4650EY-1

Linear Technology/Analog Devices DC2479A-B Reference Design 1
Linear Technology/Analog Devices DC2479A-B Reference Design 1
Linear Technology/Analog Devices DC2479A-B Reference Design 1
Linear Technology/Analog Devices DC2479A-B Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialPoint-of-Load Applications

ECAD Model:

Description

The Analog Devices DC2479A-B Demo Board is a powerful industrial power solution based on the LTM4650EY-1 Dual Phase Single 50A DC/DC Regulator. This board is designed to demonstrate the capabilities of the LTM4650EY-1, and is ideal for applications requiring high power density and efficiency. The board features two independent 50A DC/DC regulators, each with a wide input voltage range of 4.5V to 28V. It also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board is also equipped with a graphical user interface (GUI) for easy configuration and monitoring. The DC2479A-B Demo Board is a great choice for applications requiring high power density and efficiency.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM4650
  • Voltage - Output
    1V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTM4650-1
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining