web counter

Linear Technology/Analog Devices DC2507ADEMO BRD FOR LTC2986 LTC2986-1

Linear Technology/Analog Devices DC2507A Reference Design 3
Linear Technology/Analog Devices DC2507A Reference Design 1
Linear Technology/Analog Devices DC2507A Reference Design 2
Linear Technology/Analog Devices DC2507A Reference Design 3
Linear Technology/Analog Devices DC2507A Reference Design 1
Linear Technology/Analog Devices DC2507A Reference Design 1
Linear Technology/Analog Devices DC2507A Reference Design 2
Linear Technology/Analog Devices DC2507A Reference Design 3

Applications:

Measurement and Monitoring >

Temperature Measurement

End Products:

IndustrialResistor Thermal Detectors (RTDs)Thermocouple

ECAD Model:

Description

The Analog Devices DC2507A-A, DC2507A Demo Board is a powerful industrial temperature measurement system based on the LTC2986/LTC2986-1 Input Protected Universal Temperature Measurement System on a Chip. This demo board is designed to provide a comprehensive solution for measuring temperature in industrial applications. It features a wide temperature range of -40°C to +125°C, a high accuracy of ±0.5°C, and a fast response time of 1 ms. The board also includes a variety of features such as a built-in temperature sensor, a thermocouple input, a thermistor input, and a 4-20mA current loop input. Additionally, the board is protected against overvoltage, overcurrent, and reverse polarity. This demo board is an ideal solution for measuring temperature in industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Accessory Type
    Interface Board
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining