web counter

Linear Technology/Analog Devices DC250A-BBOARD EVAL FOR LTC1503CMS8

Linear Technology/Analog Devices DC250A-B Reference Design 2
Linear Technology/Analog Devices DC250A-B Reference Design 1
Linear Technology/Analog Devices DC250A-B Reference Design 2
Linear Technology/Analog Devices DC250A-B Reference Design 1
Linear Technology/Analog Devices DC250A-B Reference Design 1
Linear Technology/Analog Devices DC250A-B Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortableFlash Card ReaderPortable Medical InstrumentationCellular Phone

ECAD Model:

Description

The Analog Devices DC250A-B, LTC1503CMS8-1.8 Demo Board is a high efficiency inductorless step-down DC/DC converter designed for consumer electronics applications. It has an input voltage range of 2.4 to 6V and provides an output voltage of 1.8V at 100mA. It is a highly efficient solution for powering low-power devices such as microcontrollers, sensors, and other consumer electronics. The demo board includes a power supply, a DC/DC converter, and a load board for testing and evaluation. It is a great choice for designers looking for a reliable and efficient power solution for their consumer electronics projects.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2000
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1503
  • Voltage - Output
    2V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    LTC1503-2
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining