web counter

Linear Technology/Analog Devices DC323A-CLTC1751EMS8 - REGULATED CHARGE P

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsPCMCIA CardFlash Card ReaderLCD Backlighting

ECAD Model:

Description

The Analog Devices DC323A-C Demo Board is a great tool for evaluating the performance of the LTC1751EMS8 Regulated Charge Pump DC/DC Converter. This board is designed to provide a 4V output at 75mA from a 2.5V to 4.5V input. It is ideal for use in computers and peripherals, as it is capable of providing a reliable and efficient power supply. The board features a wide range of features, including adjustable output voltage, adjustable current limit, and adjustable soft-start. It also includes a power-on reset circuit and a power-good indicator. The board is easy to use and provides a great way to evaluate the performance of the LTC1751EMS8 Regulated Charge Pump DC/DC Converter.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LTC1751
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Analog Devices, Inc.1RFQ
NXP USA Inc.I2C GPIO Expander 6V 20-Pin SSOP T/R0BUY
Analog Devices, Inc.80RFQ