web counter

ON Semiconductor NCP3337MN330GEVBBOARD EVALUATION NCP3337 3.3V

ON Semiconductor NCP3337MN330GEVB Reference Design 4
ON Semiconductor NCP3337MN330GEVB Reference Design 1
ON Semiconductor NCP3337MN330GEVB Reference Design 2
ON Semiconductor NCP3337MN330GEVB Reference Design 3
ON Semiconductor NCP3337MN330GEVB Reference Design 4
ON Semiconductor NCP3337MN330GEVB Reference Design 1
ON Semiconductor NCP3337MN330GEVB Reference Design 1
ON Semiconductor NCP3337MN330GEVB Reference Design 2
ON Semiconductor NCP3337MN330GEVB Reference Design 3
ON Semiconductor NCP3337MN330GEVB Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsDigital CamcorderDisplays and MonitorsCable ModemCD/DVD PlayerPCMCIA CardSet-Top BoxDSL ModemCellular Phone

ECAD Model:

Description

The ON Semiconductor NCP3337MN330GEVB-GEVB is an evaluation board for the NCP3337, a 3.3V DC to DC single output power supply for PCMCIA cards, computers, and peripherals. It features a wide input voltage range of 4.5V to 18V, and a maximum output current of 330mA. The board also includes a power-good indicator, an enable pin, and a thermal shutdown feature. It is designed to provide a reliable and efficient power supply solution for a variety of applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Bulk
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    NCP3337
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Fixed
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC CROSSPOINT SWITCH 2X2 16QFN868BUY