Linear Technology/Analog Devices DC342A-ALTC1911EMS8-1.8 - LOW NOISE, CON
Description
The Analog Devices DC342A-A, LTC1911EMS8-1.8 Demo Board is a low noise, constant frequency step-down charge pump designed for consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.8A. The board also includes a low-noise, high-efficiency switching regulator, and a low-noise, low-ripple output filter. The board is designed to provide a reliable, low-noise power supply for consumer electronics applications. It is also designed to be easy to use and configure, with a simple user interface and intuitive controls. The board is ideal for powering small, low-power consumer electronics devices such as cell phones, tablets, and other portable devices.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Voltage-Input3.3V
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Current - Output250mA
- Voltage - Output1.8V
- Utilized IC / PartLTC1911-1.8
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 1 | RFQ |


Product
Brand
Articles
Tools