web counter

Linear Technology/Analog Devices DC342A-BLTC1911EMS8-1.5 - LOW NOISE, CON

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortableFlash Card ReaderPortable Medical InstrumentationCellular Phone

ECAD Model:

Description

The Analog Devices DC342A-B, LTC1911EMS8-1.5 Demo Board is a low noise, constant frequency step-down charge pump designed for consumer electronics applications. It features a wide input voltage range of 2.7V to 5.5V, and a maximum output current of 1.5A. The board also includes a low-noise, high-efficiency switching regulator, and a low-noise, low-ripple output filter. The board is designed to provide a reliable, low-noise power supply for consumer electronics applications, such as portable audio players, digital cameras, and other portable devices. It is also suitable for use in automotive and industrial applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    3.3V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    250mA
  • Voltage - Output
    1.5V
  • Utilized IC / Part
    LTC1911-1.5
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining