web counter

ON Semiconductor NCN4555GEVBOther Development Tools ANA NCN4555 EVAL BOARD

ON Semiconductor NCN4555GEVB Reference Design 3
ON Semiconductor NCN4555GEVB Reference Design 1
ON Semiconductor NCN4555GEVB Reference Design 2
ON Semiconductor NCN4555GEVB Reference Design 3
ON Semiconductor NCN4555GEVB Reference Design 1
ON Semiconductor NCN4555GEVB Reference Design 1
ON Semiconductor NCN4555GEVB Reference Design 2
ON Semiconductor NCN4555GEVB Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and Telecom3G Wireless Base Station2G Wireless Base StationFlash Card Reader

ECAD Model:

Description

The ON Semiconductor NCN4555GEVB-GEVB is a DC to DC single output power supply designed for use in 2G wireless base stations, communications, and telecom applications. It features a wide input voltage range of 4.5V to 36V, and a single output voltage of 5V with a maximum output current of 10A. The power supply is highly efficient, with a typical efficiency of up to 95%. It also features a wide operating temperature range of -40°C to +85°C, and is protected against over-voltage, over-current, and short-circuit conditions. The NCN4555GEVB-GEVB is a reliable and cost-effective solution for powering 2G wireless base stations, communications, and telecom applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    SIM Card
  • Utilized IC / Part
    NCN4555
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining