web counter

Linear Technology/Analog Devices DC323A-BLTC1751EMS8-3.3 - REGULATED CHAR

Linear Technology/Analog Devices DC323A-B Reference Design 1
Linear Technology/Analog Devices DC323A-B Reference Design 1
Linear Technology/Analog Devices DC323A-B Reference Design 1
Linear Technology/Analog Devices DC323A-B Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsPCMCIA CardFlash Card ReaderLCD Backlighting

ECAD Model:

Description

The Analog Devices DC323A-B Demo Board is a versatile and easy-to-use platform for evaluating the performance of the LTC1751EMS8-3.3 Regulated Charge Pump DC/DC Converter. This board is designed to provide a 2V to 4.5V input voltage range and a 3.3V output voltage at 40mA. It is ideal for use in computers and peripherals, providing a reliable and efficient power solution. The board features a wide range of features, including an adjustable output voltage, adjustable current limit, and a power-good indicator. The board also includes a comprehensive set of documentation and software tools to help users get the most out of their evaluation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    2V~4.4V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    80mA
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    LTC1751-3.3
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
Analog Devices, Inc.1RFQ