web counter

Linear Technology/Analog Devices DC366ABOARD DEMO FOR LTC3200EMS8

Linear Technology/Analog Devices DC366A Reference Design 1
Linear Technology/Analog Devices DC366A Reference Design 1
Linear Technology/Analog Devices DC366A Reference Design 1
Linear Technology/Analog Devices DC366A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsPCMCIA CardFlash Card ReaderLCD Backlighting

ECAD Model:

Description

The Analog Devices DC366A-A, LTC3200 Demo Board, Constant Frequency Charge Pump is a versatile and powerful tool for computers and peripherals. It is designed to provide a constant frequency charge pump for a wide range of applications. The board features a high-efficiency, low-noise charge pump circuit that can be used to power a variety of devices, including microcontrollers, FPGAs, and other peripherals. The board also includes a wide range of features, such as adjustable output voltage, adjustable current limit, and adjustable frequency. Additionally, the board is designed to be easy to use and configure, making it ideal for prototyping and development. With its wide range of features and capabilities, the Analog Devices DC366A-A, LTC3200 Demo Board, Constant Frequency Charge Pump is an excellent choice for powering computers and peripherals.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    2.7V~4.5V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LTC3200
  • Supplied Contents
    Board(s)
  • Current - Output / Channel
    100mA
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining