web counter

Linear Technology/Analog Devices DC323A-ALTC1751EMS8-5 - REGULATED CHARGE

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsPCMCIA CardFlash Card ReaderLCD Backlighting

ECAD Model:

Description

The Analog Devices DC323A-A Demo Board is a versatile and easy-to-use platform for evaluating the performance of the LTC1751EMS8-5 Regulated Charge Pump DC/DC Converter. This board is designed to provide a 3V to 5.5V input voltage range and a 5V output voltage at up to 100mA. It is ideal for use in computers and peripherals, providing a reliable and efficient power solution. The board features a wide range of features, including adjustable output voltage, adjustable current limit, and adjustable soft-start. It also includes a power-on reset circuit and a power-good indicator. The board is designed to be easy to use and provides a great way to evaluate the performance of the LTC1751EMS8-5 Regulated Charge Pump DC/DC Converter.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    2.7V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    100mA
  • Voltage - Output
    5V
  • Utilized IC / Part
    LTC1751-5
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc., board space and system level variation with its 2mm × 3mm package size. Applications Microwave Transceivers Wireless Backhaul Point-to-Point Microwave Phased-Array Antennas C, X and Ku Band RADAR Test Equipment Satellite MODEMs0RFQ