web counter

Linear Technology/Analog Devices DC252ABOARD EVAL FOR LTC1736CG

Linear Technology/Analog Devices DC252A Reference Design 1
Linear Technology/Analog Devices DC252A Reference Design 1
Linear Technology/Analog Devices DC252A Reference Design 1
Linear Technology/Analog Devices DC252A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsPersonal Digital AssistantNotebookProcessor Power ManagementLaptopPower Supplies

ECAD Model:

Description

The Analog Devices DC252A-A, LTC1736CG Demo Board is a 5-bit, VID CPU power converter designed to provide a reliable and efficient power supply for computers and peripherals. It has an input voltage range of 5V to 24V and an output voltage range of 0.9V to 2.0V at 12A. The board is equipped with a variety of features, including a low-noise switching regulator, a wide input voltage range, and a high-efficiency power conversion. It also has a built-in thermal protection circuit to protect against over-temperature conditions. The board is designed to be easy to use and is ideal for applications requiring a reliable and efficient power supply.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    1999
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.9V~2V
  • Frequency - Switching
    270kHz
  • Utilized IC / Part
    LTC1736
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining