web counter

Linear Technology/Analog Devices DC2585ALTC3290 DEMO BOARD

Linear Technology/Analog Devices DC2585A Reference Design 2
Linear Technology/Analog Devices DC2585A Reference Design 1
Linear Technology/Analog Devices DC2585A Reference Design 2
Linear Technology/Analog Devices DC2585A Reference Design 1
Linear Technology/Analog Devices DC2585A Reference Design 1
Linear Technology/Analog Devices DC2585A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementTracking & Margining Power SupplyPower SwitchingPower Supplies

ECAD Model:

Description

The Analog Devices DC2585A-A, DC2585A Demo Board is a versatile power management solution that utilizes the LTC3290 High Voltage Boost Charge Pump IC. This board is designed to provide a wide range of power management solutions, including high voltage boost, charge pump, and low voltage buck-boost. It features a wide input voltage range of 2.7V to 5.5V, and can output up to 25V at up to 1A. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use, with a simple user interface and a wide range of configuration options. The DC2585A-A, DC2585A Demo Board is an ideal solution for a variety of power management applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining