web counter

Linear Technology/Analog Devices DC270ABOARD EVAL FOR LTC1772CS6

Linear Technology/Analog Devices DC270A Reference Design 2
Linear Technology/Analog Devices DC270A Reference Design 1
Linear Technology/Analog Devices DC270A Reference Design 2
Linear Technology/Analog Devices DC270A Reference Design 1
Linear Technology/Analog Devices DC270A Reference Design 1
Linear Technology/Analog Devices DC270A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomScannersBackplane Distributed PowerPortable ComputersWireless ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC270A-A, LTC1772CS6 Demo Board is a 1 Amp, SOT-23 DC-DC Converter designed for use in communications and telecom applications. It has an input voltage range of 2.5 to 9.8V and an output voltage of 2.5V. It is a highly efficient, low noise, and low power converter that is ideal for powering sensitive electronics. The board features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a built-in communications interface for easy monitoring and control. The board is designed to be easy to use and is a great choice for powering sensitive electronics in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    SOT
  • Number of Pins
    0
  • Published
    1999
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    2.5V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    LTC1772
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining