web counter

Linear Technology/Analog Devices DC2821ALT8302ES8E DEMO BOARD NO-OPTO IS

Linear Technology/Analog Devices DC2821A Reference Design 1
Linear Technology/Analog Devices DC2821A Reference Design 1
Linear Technology/Analog Devices DC2821A Reference Design 1
Linear Technology/Analog Devices DC2821A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementIsolated Power SuppliesAuxiliary Supplies

ECAD Model:

Description

The Analog Devices DC2821A-A, DC2821A Demo Board is a powerful and versatile power management solution for a wide range of applications. It features the LT8302 Compact Isolated Flyback Converter with 65V/3.6A Switch, Power Management IC, which provides a high-efficiency, low-cost solution for isolated power conversion. The board is designed to provide a complete power solution for a wide range of applications, including industrial, automotive, medical, and consumer electronics. The board includes a wide range of features, such as adjustable output voltage, adjustable switching frequency, and adjustable current limit. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use and configure, with a simple user interface and intuitive software.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    4V~28V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    1.4A
  • Voltage - Output
    12V
  • Utilized IC / Part
    LT8302
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC Converter
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ