web counter

Maxim Integrated MAX17681EVKITF#EVKIT FOR 1A, 42V,ISO-BUCK REGUL

Maxim Integrated MAX17681EVKITF# Reference Design 3
Maxim Integrated MAX17681EVKITF# Reference Design 1
Maxim Integrated MAX17681EVKITF# Reference Design 2
Maxim Integrated MAX17681EVKITF# Reference Design 3
Maxim Integrated MAX17681EVKITF# Reference Design 1
Maxim Integrated MAX17681EVKITF# Reference Design 1
Maxim Integrated MAX17681EVKITF# Reference Design 2
Maxim Integrated MAX17681EVKITF# Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementSmart MeteringFloating Power Supply GenerationIndustrial FieldbusesIsolated Power SuppliesIndustrial Programmable Logic Controllers (PLCs)I/O Modules

ECAD Model:

Description

The MAX17681EVKITF-EVKITF# Evaluation Kit from Maxim Integrated is designed for evaluating the MAX17681 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated +24V Output Configuration. This evaluation kit includes a MAX17681EVKITF# board, a MAX17681EVKITF# daughter board, and a MAX17681EVKITF# power supply. The MAX17681EVKITF# board is a high-efficiency, isolated DC-DC converter with an adjustable output voltage of +24V. It features a wide input voltage range of 4.5V to 42V, and is capable of delivering up to 5A of output current. The MAX17681EVKITF# daughter board provides a convenient way to evaluate the MAX17681EVKITF# board, and includes a variety of test points and connectors for easy connection to the MAX17681EVKITF# board. The MAX17681EVKITF# power supply provides a regulated +24V output voltage for powering the MAX17681EVKITF# board. This evaluation kit is ideal for evaluating the performance of the MAX17681 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter with Isolated +24V Output Configuration.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX17681
  • Voltage - Output
    24V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    750342860, MAX17681
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining